Norton Abrasives Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253106102

Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote
Description
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel - 66253106102 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
66253106102
Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel 66253106102
Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 66253106102
Product Name Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
Thickness 0.093 inch (2.36 mm)
Max Speed 6110 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Dry Diamond Wheel - 07660702791 - Norton Abrasives
Specs
Type Diamond
Applications & Materials Abraded MRO / Construction; Dry; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
Bond Metal
View Details
Norton NorZon Plus SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243510676 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Norton® Masonry - 07660775937 - Norton Abrasives
Specs
Type Silicon Carbide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Masonry
Bond Resin or Plastic
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843187 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details