Norton Abrasives Norzon® III Foundry 66253018574

Description
Norzon® III Foundry
Request a Quote
Description
Norzon® III Foundry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® III Foundry - 66253018574 - Norton Abrasives
Worcester, MA, USA
Norzon® III Foundry
66253018574
Norzon® III Foundry 66253018574
Norzon® III Foundry

Norzon® III Foundry

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253018574
Product Name Norzon® III Foundry
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8250 inch (20.95 mm)
Max Speed ? to 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843228 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Norton® Metal - 07660775938 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W200 Pacesetter® Point 38A60-P - 61463624543 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A46-KVBE Vitrified Wheel - 66252838495 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details