Norton Abrasives Norzon® Long Life 66252938854

Description
Norzon® Long Life
Request a Quote
Description
Norzon® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Long Life - 66252938854 - Norton Abrasives
Worcester, MA, USA
Norzon® Long Life
66252938854
Norzon® Long Life 66252938854
Norzon® Long Life

Norzon® Long Life

Supplier's Site
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252938854 - Norton Abrasives
Worcester, MA, USA
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel
66252938854
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel 66252938854
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252938854 66252938854
Product Name Norzon® Long Life Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel
Type Alumina Zirconia Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norpor® 48A46-HVP2 Vitrified Wheel - 66252916217 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843183 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
W175 Pacesetter® Point 38A60-P - 61463624516 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252837584 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details