Norton Abrasives Bench & Pedestal Wheel Gemini Extra Fine 66252837192

Description
Bench & Pedestal Wheel Gemini Extra Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Extra Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Extra Fine - 66252837192 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Extra Fine
66252837192
Bench & Pedestal Wheel Gemini Extra Fine 66252837192
Bench & Pedestal Wheel Gemini Extra Fine

Bench & Pedestal Wheel Gemini Extra Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252837192
Product Name Bench & Pedestal Wheel Gemini Extra Fine
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W216 Pacesetter® Point 38A60-P - 61463624562 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Metal A Type 27 Grinding and Cutting Wheel - 66252842014 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843207 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Bench & Pedestal Wheel Gemini Coarse - 66252836132 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details