Norton Abrasives Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc 63642503521

Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote
Description
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503521 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc
63642503521
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc 63642503521
Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642503521
Product Name Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502624 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137252 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Small Area General Purpose Sponge - 07660749506 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit Super Finish AO Fine Steel Shank Mini Flap Wheel - 08834137353 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details