Norton Abrasives Metalite® R265 Flap Wheel 63642502603

Description
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds, deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.
Request a Quote
Description
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds, deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metalite® R265 Flap Wheel - 63642502603 - Norton Abrasives
Worcester, MA, USA
Metalite® R265 Flap Wheel
63642502603
Metalite® R265 Flap Wheel 63642502603
Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine. Typical applications include metal fabrication, blending welds, deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.

Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes, they are available in coarse to fine.

Typical applications include metal fabrication, blending welds, deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642502603
Product Name Metalite® R265 Flap Wheel
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834197199 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Metalite® R265 Flap Wheel - 63642502594 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149822 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details