Norton Abrasives Sealer Sanding Sponge 63642502538

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealer Sanding Sponge - 63642502538 - Norton Abrasives
Worcester, MA, USA
Sealer Sanding Sponge
63642502538
Sealer Sanding Sponge 63642502538
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 63642502538
Product Name Sealer Sanding Sponge
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Rapid Finish Wheel 5AM - 66254429243 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 12000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502673 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137160 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834122027 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details