Norton Abrasives Diamond Sharpening Stone Course 61463690641*

Description
Diamond Sharpening Stone Course
Request a Quote
Description
Diamond Sharpening Stone Course
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diamond Sharpening Stone Course - 61463690641* - Norton Abrasives
Worcester, MA, USA
Diamond Sharpening Stone Course
61463690641*
Diamond Sharpening Stone Course 61463690641*
Diamond Sharpening Stone Course

Diamond Sharpening Stone Course

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463690641*
Product Name Diamond Sharpening Stone Course
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
Width 2.500 inch (63.5 mm)
Height 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASD220/320-R100B99-1/16 Hand Hone - 69014192178 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Waterstone 220 - 61463691065 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624471 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.375 inch (9.52 mm)
View Details
Hard Arkansas Abrasive File-UF HF133 - 61463686625 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details