Norton Abrasives Hard Arkansas Flat File-UF HF823 61463686805

Description
Hard Arkansas Flat File-UF HF823
Request a Quote
Description
Hard Arkansas Flat File-UF HF823
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Flat File-UF HF823 - 61463686805 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Flat File-UF HF823
61463686805
Hard Arkansas Flat File-UF HF823 61463686805
Hard Arkansas Flat File-UF HF823

Hard Arkansas Flat File-UF HF823

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686805
Product Name Hard Arkansas Flat File-UF HF823
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.375 inch (9.52 mm)
Thickness 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB120-WB99-SOLID Mounted Point - 69014192260 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.250 inch (6.35 mm)
View Details
SD320-100V99-1/16 Hand Hone - 69014192140 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Professional Sharpening System IM200 - 61463691260 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
View Details
India® Fine FF334 Abrasive File - 61463686380 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details