Norton Abrasives Hard Arkansas Abrasive File-UF HF143 61463686630

Description
Hard Arkansas Abrasive File-UF HF143
Request a Quote
Description
Hard Arkansas Abrasive File-UF HF143
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Abrasive File-UF HF143 - 61463686630 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Abrasive File-UF HF143
61463686630
Hard Arkansas Abrasive File-UF HF143 61463686630
Hard Arkansas Abrasive File-UF HF143

Hard Arkansas Abrasive File-UF HF143

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686630
Product Name Hard Arkansas Abrasive File-UF HF143
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas EF Engravers Point AT11 - 61463687490 - Norton Abrasives
Specs
Type Sharpening Stone; Engraver Points
Abrasive / Stone ArkansasStone
Length 1.0 inch (25.4 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624385 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
India® Fine FS44 Round Edge Slip - 61463687175 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
2 suppliers
India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details