Norton Abrasives India® Coarse CF344 Abrasive File 61463686405

Description
India® Coarse CF344 Abrasive File
Request a Quote
Description
India® Coarse CF344 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse CF344 Abrasive File - 61463686405 - Norton Abrasives
Worcester, MA, USA
India® Coarse CF344 Abrasive File
61463686405
India® Coarse CF344 Abrasive File 61463686405
India® Coarse CF344 Abrasive File

India® Coarse CF344 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686405
Product Name India® Coarse CF344 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624423 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
India® Coarse/Fine Benchstone IM2 - 61463685851 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 11.5 inch (292 mm)
View Details
Crystolon®Fine FJF214 Abrasive File - 61463686425 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details