Norton Abrasives India® Fine FF144 Abrasive File 61463686260

Description
India® Fine FF144 Abrasive File
Request a Quote
Description
India® Fine FF144 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF144 Abrasive File - 61463686260 - Norton Abrasives
Worcester, MA, USA
India® Fine FF144 Abrasive File
61463686260
India® Fine FF144 Abrasive File 61463686260
India® Fine FF144 Abrasive File

India® Fine FF144 Abrasive File

Supplier's Site
Sharpening Stones - 827732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827732
Sharpening Stones 827732
Norton 61463686260 Sharpening Stone

Norton 61463686260 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686260 827732
Product Name India® Fine FF144 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm) 0.512 inch (13 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas Extra Fine Benchstone SB8 - 61463685680 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
View Details
ASD150/320-R100B99-1/16 Hand Hone - 69014192177 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Crystolon®Fine FJF114 Abrasive File - 61463686185 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
Diamond Sharpening Stone Course - 61463690625 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 3.3 inch (84.68 mm)
View Details