Norton Abrasives Hard Arkansas Ultra Fine Benchstone HB8 61463685665

Description
Hard Arkansas Ultra Fine Benchstone HB8
Request a Quote
Description
Hard Arkansas Ultra Fine Benchstone HB8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Ultra Fine Benchstone HB8 - 61463685665 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Ultra Fine Benchstone HB8
61463685665
Hard Arkansas Ultra Fine Benchstone HB8 61463685665
Hard Arkansas Ultra Fine Benchstone HB8

Hard Arkansas Ultra Fine Benchstone HB8

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685665
Product Name Hard Arkansas Ultra Fine Benchstone HB8
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
Height 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fluted Hand Rubbing Brick w/Handle 235 - 61463687795 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
India® Coarse/Fine Benchstone IB64 - 61463685545 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® FS76 Gouge Sharpening Slip - 61463687305 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone; Gouge Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624451 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details