Norton Abrasives Crystolon&174; Fine Benchstone FJB24 61463685475

Description
Crystolon&174; Fine Benchstone FJB24
Request a Quote
Description
Crystolon&174; Fine Benchstone FJB24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Fine Benchstone FJB24 - 61463685475 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Fine Benchstone FJB24
61463685475
Crystolon&174; Fine Benchstone FJB24 61463685475
Crystolon&174; Fine Benchstone FJB24

Crystolon&174; Fine Benchstone FJB24

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685475
Product Name Crystolon&174; Fine Benchstone FJB24
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 1.000 inch (25.4 mm)
Height 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FT125 Reamer Stone - 61463687425 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
India® Medium MF246 Abrasive File - 61463686520 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
D10/20MIC-R100B99-1/16 Hand Hone - 69014192144 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624466 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.500 inch (12.7 mm)
View Details