Saint-Gobain Innovative Materials Zirconium Oxide - Yttria Stabilized #204

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zirconium Oxide - Yttria Stabilized - #204 - Saint-Gobain Innovative Materials
USA
Zirconium Oxide - Yttria Stabilized
#204
Zirconium Oxide - Yttria Stabilized #204
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Zirconium Oxide - Yttria Stabilized - #204 - Saint-Gobain Innovative Materials
USA
Zirconium Oxide - Yttria Stabilized
#204
Zirconium Oxide - Yttria Stabilized #204
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder - #204 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder
#204
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder #204
Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings. The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency. Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Particle Size Options for Tailored Porosity

These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings.

The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency.

Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings Thermal Spray Coatings
Product Number #204 #204 #204
Product Name Zirconium Oxide - Yttria Stabilized Zirconium Oxide - Yttria Stabilized Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Thermal Spray Flexicord (Cr<sub3</sub>C(sub<2</sub> 25% NiCr) - ChromKarb - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Chromite
View Details
Aluminum Oxide - #110GE - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 15 to 45 µm (0.5906 to 1.77 mil)
Material Type Ceramic; Alumina
View Details
2 suppliers
Ni-Chrome Nickel-Chromium Bond Coat Rods for Thermal Spraying - Rokide® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type Ceramic; Nickel-Chromium
View Details