Saint-Gobain Innovative Materials Zirconium Oxide - Yttria Stabilized #202

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zirconium Oxide - Yttria Stabilized - #202 - Saint-Gobain Innovative Materials
USA
Zirconium Oxide - Yttria Stabilized
#202
Zirconium Oxide - Yttria Stabilized #202
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder - #202 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder
#202
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder #202
Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Coatings that Extend Service Life in High-Temp Applications

This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications.

Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings
Product Number #202 #202
Product Name Zirconium Oxide - Yttria Stabilized Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Chrome Oxide Rods for Thermal Spraying - Rokide® C - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 to 6.35 mm (0.1870 to 0.2500 inch)
Material Type Ceramic; Chromium Oxide
View Details
Flexicords - Magnesia Zirconate - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Zirconia; Magnesia Zirconate
View Details
Aluminum Oxide Thermal Spray Powder - #182, #183, #184 - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Alumina; Aluminum Oxide
View Details