Saint-Gobain Coating Solutions Aluminum Oxide Thermal Spray Powder #182, #183, #184

Description
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet
Description
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Thermal Spray Powder - #182, #183, #184 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#182, #183, #184
Aluminum Oxide Thermal Spray Powder #182, #183, #184
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications. The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature.

These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat & oxidation, making them ideal for textile & chemical applications.

The #184 powder produces hard, dense coatings that are recommended for armature shafts, textile parts, process rolls & seal faces. It is approved for Pratt & Whitney 1310 and meets specifications for Honeywell EMS 5232, Allison Gas Turbine EMS 56758 & Rolls Royce 9507/9.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #182, #183, #184
Product Name Aluminum Oxide Thermal Spray Powder
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Titania - #1001 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 10 to 63 µm (0.3937 to 2.48 mil)
Material Type Ceramic; Titanate
View Details
Rope Hardfacing Flexible Cord - Grade N Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 6.35 mm (0.2500 inch)
Material Type MetalCarbide; Composite
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Zirconium Oxide - Yttria Stabilized - #204SS - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Zirconia
View Details