Saint-Gobain Coating Solutions Yttria Stabilized Zirconia Thermal Spray Powder #1190

Description
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet
Description
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yttria Stabilized Zirconia Thermal Spray Powder - #1190 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Yttria Stabilized Zirconia Thermal Spray Powder
#1190
Yttria Stabilized Zirconia Thermal Spray Powder #1190
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Coatings that Extend Service Life in High-Temp Applications

This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating.

Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings
Product Number #1190
Product Name Yttria Stabilized Zirconia Thermal Spray Powder
Spray Technology Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Thermal Spray Flexicord (Cr<sub3</sub>C(sub<2</sub> 25% NiCr) - ChromKarb - Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Chromite
View Details
Aluminum Oxide - #117 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 5 to 30 µm (0.1969 to 1.18 mil)
Material Type Ceramic; Alumina
View Details
Thermal Spray Flexicord - HardKarb 12 Co - Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions
Specs
Spray Technology Rod Flame Spray / Rokide®
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide
View Details