Saint-Gobain Innovative Materials Aluminum Oxide #112

Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet
Description
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide #112
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and wear-resistance industries. Powders are manufactured using several different techniques, including agglomeration, sintering, fusion and plasma densification. Customers parts have longer life, operate at higher temperatures, produce lower emission, yield high dielectric strength and are ultimately more economical in the marketplace.

Supplier's Site
Aluminum Oxide Thermal Spray Powder - #112 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Aluminum Oxide Thermal Spray Powder
#112
Aluminum Oxide Thermal Spray Powder #112
Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian Pratt & Whitney 281 and Pratt & Whitney 1311 specifications.

Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric strength & thermal shock resistance, making them ideal for a range of applications, from paper, print & textile processes to aerospace, automotive & chemical industries.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Innovative Materials Saint-Gobain Coating Solutions
Product Category Thermal Spray Coatings Thermal Spray Coatings
Product Number #112 #112
Product Name Aluminum Oxide Aluminum Oxide Thermal Spray Powder
Spray Technology Powder Flame Spray Powder Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Flexicords - Calcia Zirconate - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type Ceramic; Zirconia; Calcia Zirconate
View Details
Yttria Stabilized Zirconia Thermal Spray Powder - #204 HP - Saint-Gobain Coating Solutions
Specs
Spray Technology Electric Arc
Particle Size 25 to 95 µm (0.9843 to 3.74 mil)
Material Type Ceramic; Zirconia; Yttria
View Details
Chromium Oxide - Titania - #302 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 22 to 45 µm (0.8661 to 1.77 mil)
Material Type Ceramic; Chromite
View Details