Norton Abrasives Merit® Powerflex® 08834193652

Description
Merit® Powerflex®
Request a Quote
Description
Merit® Powerflex®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit® Powerflex® - 08834193652 - Norton Abrasives
Worcester, MA, USA
Merit® Powerflex®
08834193652
Merit® Powerflex® 08834193652
Merit® Powerflex®

Merit® Powerflex®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834193652
Product Name Merit® Powerflex®
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
Backing / Base Phenolic Resin
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137377 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137383 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 3AM - 66254428236 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1875 inch (4.76 mm)
Max Speed ? to 18100 rpm
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834130766 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details