Norton Abrasives Merit ZA Coarse Center Mount Fiberglass HD Conical Flap Disc 08834190924

Description
Type 29 conical flap discs with Quality zirconia alumina abrasive for good cut rate and life
Request a Quote
Description
Type 29 conical flap discs with Quality zirconia alumina abrasive for good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit ZA Coarse Center Mount Fiberglass HD Conical Flap Disc - 08834190924 - Norton Abrasives
Worcester, MA, USA
Merit ZA Coarse Center Mount Fiberglass HD Conical Flap Disc
08834190924
Merit ZA Coarse Center Mount Fiberglass HD Conical Flap Disc 08834190924
Type 29 conical flap discs with Quality zirconia alumina abrasive for good cut rate and life

Type 29 conical flap discs with Quality zirconia alumina abrasive for good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834190924
Product Name Merit ZA Coarse Center Mount Fiberglass HD Conical Flap Disc
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502631 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834133001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254420003 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 3AM - 66254428236 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1875 inch (4.76 mm)
Max Speed ? to 18100 rpm
View Details