Norton Abrasives Merit AO Medium Steel Shank Mini Flap Wheel 08834149823

Description
Quality aluminum oxide abrasive for good cut rate and life
Request a Quote
Description
Quality aluminum oxide abrasive for good cut rate and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Medium Steel Shank Mini Flap Wheel - 08834149823 - Norton Abrasives
Worcester, MA, USA
Merit AO Medium Steel Shank Mini Flap Wheel
08834149823
Merit AO Medium Steel Shank Mini Flap Wheel 08834149823
Quality aluminum oxide abrasive for good cut rate and life

Quality aluminum oxide abrasive for good cut rate and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834149823
Product Name Merit AO Medium Steel Shank Mini Flap Wheel
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Fine Threaded Shank Mini Flap Wheel - 08834134004 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137480 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit® Powerflex® - 08834197194 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Sealer Sanding Sponge - 63642552869 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details