Norton Abrasives Bench & Pedestal Wheel Alundum Fine 07660788282

Description
Bench & Pedestal Wheel Alundum Fine
Request a Quote
Description
Bench & Pedestal Wheel Alundum Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  Alundum Fine - 07660788282 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Alundum Fine
07660788282
Bench & Pedestal Wheel Alundum Fine 07660788282
Bench & Pedestal Wheel Alundum Fine

Bench & Pedestal Wheel Alundum Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 07660788282
Product Name Bench & Pedestal Wheel Alundum Fine
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843260 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843198 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252830975 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details