Norton Abrasives Small Area General Purpose Sponge 07660749505

Description
Small Area General Purpose Sponge
Request a Quote
Description
Small Area General Purpose Sponge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Area General Purpose Sponge - 07660749505 - Norton Abrasives
Worcester, MA, USA
Small Area General Purpose Sponge
07660749505
Small Area General Purpose Sponge 07660749505
Small Area General Purpose Sponge

Small Area General Purpose Sponge

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 07660749505
Product Name Small Area General Purpose Sponge
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Cleaning and Surface Conditioning
Backing / Base Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502681 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137503 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133016 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502621 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details