Norton Abrasives Norton 3X Sheet Job Pack 07660702641

Description
Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton 3X Sheet Job Pack - 07660702641 - Norton Abrasives
Worcester, MA, USA
Norton 3X Sheet Job Pack
07660702641
Norton 3X Sheet Job Pack 07660702641
Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 07660702641
Product Name Norton 3X Sheet Job Pack
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
Features Open
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126283 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
No-Fil® A275 Paper Sheet - 66261131619 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
No-Fil® A275 Roll - 66261131686 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Norton A275OP AO Fine Grit Paper H&L File Strip - 66261133296 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 2.75 inch (69.85 mm)
Type Aluminum Oxide
View Details