Snecma Jet Engine SaM146 1S18

Description
Certified in 2012 by EASA (European Aviation Safety Agency), the 1S18 version of the SaM146 develops 17,800 lbs of thrust and powers the Long Range and Business Jet versions of the SSJ100. The Long Range version has been selected by the airline Gazpromavia. TECHNICAL CHARACTERISTICS Applications Sukhoi Superjet 100 Long Range Sukhoi Superjet 100 Business Jet Takeoff thrust (lbf) 17,800 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980
Description
Certified in 2012 by EASA (European Aviation Safety Agency), the 1S18 version of the SaM146 develops 17,800 lbs of thrust and powers the Long Range and Business Jet versions of the SSJ100. The Long Range version has been selected by the airline Gazpromavia. TECHNICAL CHARACTERISTICS Applications Sukhoi Superjet 100 Long Range Sukhoi Superjet 100 Business Jet Takeoff thrust (lbf) 17,800 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - SaM146 1S18 - Snecma
Evry Cedex, Essonne, France
Jet Engine
SaM146 1S18
Jet Engine SaM146 1S18
Certified in 2012 by EASA (European Aviation Safety Agency), the 1S18 version of the SaM146 develops 17,800 lbs of thrust and powers the Long Range and Business Jet versions of the SSJ100. The Long Range version has been selected by the airline Gazpromavia. TECHNICAL CHARACTERISTICS Applications Sukhoi Superjet 100 Long Range Sukhoi Superjet 100 Business Jet Takeoff thrust (lbf) 17,800 Bypass ratio 4.43 Max. climb thrust (lbf) 3,740 Fan diameter (in) 48.2 Length (in) 141.34 Dry weight (lbs) 4,980

Certified in 2012 by EASA (European Aviation Safety Agency), the 1S18 version of the SaM146 develops 17,800 lbs of thrust and powers the Long Range and Business Jet versions of the SSJ100. The Long Range version has been selected by the airline Gazpromavia.

TECHNICAL CHARACTERISTICS
ApplicationsSukhoi Superjet 100 Long Range
Sukhoi Superjet 100 Business Jet
Takeoff thrust (lbf)17,800
Bypass ratio4.43
Max. climb thrust (lbf)3,740
Fan diameter (in)48.2
Length (in)141.34
Dry weight (lbs)4,980
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number SaM146 1S18
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Truck Gas Engine - WP12NG350E40/E50 - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Application Automotive
Torque 12389 In-lbs (14286 kg-cm)
View Details
Well Service HazPak C4.4 HazPak - 18440108 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Rammer Engine - EH09 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 2.4 HP
View Details
Jet Engine - LEAP-1B® - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details