Snecma Jet Engine M53

Description
The Snecma M53 powers the entire family of Mirage 2000 fighters, deployed by a number of air forces worldwide, including the latest Mirage 2000-5 and 2000-9 multirole versions. Combining performance and reliability, the M53, rated at about 21,000 lb of thrust with reheat, has now logged nearly 2 million flight-hours, many during foreign deployments, where it has clearly proven its operational capabilities. It offers users highly versatile operation and an extended flight envelope with carefree handling, from very low speeds up to Mach 2.2. Recognized by pilots for its ease of handling, the M53 is fitted with a full authority digital engine control (FADEC). Technical characteristics Thrust with Post-Combustion (lbf) 21,357 Thrust without Post-Combustion (lbf) 14,388 Specific fuel consumption with PC (lb/lbf.h) 2.06 Specific fuel consumption without PC (lb/lbf.h) 0.88 Airflow rate (lb/s) 207.23 Turbine entry temperature (K) 1,850 (2,870°F) Pressure ratio 9.80 Bypass ratio 0.36 Length (in) 199.61 Inlet diameter (in) 31.34 Weight (lbs) 3,340
Description
The Snecma M53 powers the entire family of Mirage 2000 fighters, deployed by a number of air forces worldwide, including the latest Mirage 2000-5 and 2000-9 multirole versions. Combining performance and reliability, the M53, rated at about 21,000 lb of thrust with reheat, has now logged nearly 2 million flight-hours, many during foreign deployments, where it has clearly proven its operational capabilities. It offers users highly versatile operation and an extended flight envelope with carefree handling, from very low speeds up to Mach 2.2. Recognized by pilots for its ease of handling, the M53 is fitted with a full authority digital engine control (FADEC). Technical characteristics Thrust with Post-Combustion (lbf) 21,357 Thrust without Post-Combustion (lbf) 14,388 Specific fuel consumption with PC (lb/lbf.h) 2.06 Specific fuel consumption without PC (lb/lbf.h) 0.88 Airflow rate (lb/s) 207.23 Turbine entry temperature (K) 1,850 (2,870°F) Pressure ratio 9.80 Bypass ratio 0.36 Length (in) 199.61 Inlet diameter (in) 31.34 Weight (lbs) 3,340

Suppliers

Company
Product
Description
Supplier Links
Jet Engine - M53 - Snecma
Evry Cedex, Essonne, France
Jet Engine
M53
Jet Engine M53
The Snecma M53 powers the entire family of Mirage 2000 fighters, deployed by a number of air forces worldwide, including the latest Mirage 2000-5 and 2000-9 multirole versions. Combining performance and reliability, the M53, rated at about 21,000 lb of thrust with reheat, has now logged nearly 2 million flight-hours, many during foreign deployments, where it has clearly proven its operational capabilities. It offers users highly versatile operation and an extended flight envelope with carefree handling, from very low speeds up to Mach 2.2. Recognized by pilots for its ease of handling, the M53 is fitted with a full authority digital engine control (FADEC). Technical characteristics Thrust with Post-Combustion (lbf) 21,357 Thrust without Post-Combustion (lbf) 14,388 Specific fuel consumption with PC (lb/lbf.h) 2.06 Specific fuel consumption without PC (lb/lbf.h) 0.88 Airflow rate (lb/s) 207.23 Turbine entry temperature (K) 1,850 (2,870°F) Pressure ratio 9.80 Bypass ratio 0.36 Length (in) 199.61 Inlet diameter (in) 31.34 Weight (lbs) 3,340

The Snecma M53 powers the entire family of Mirage 2000 fighters, deployed by a number of air forces worldwide, including the latest Mirage 2000-5 and 2000-9 multirole versions. Combining performance and reliability, the M53, rated at about 21,000 lb of thrust with reheat, has now logged nearly 2 million flight-hours, many during foreign deployments, where it has clearly proven its operational capabilities. It offers users highly versatile operation and an extended flight envelope with carefree handling, from very low speeds up to Mach 2.2. Recognized by pilots for its ease of handling, the M53 is fitted with a full authority digital engine control (FADEC).

Technical characteristics
Thrust with Post-Combustion (lbf)21,357
Thrust without Post-Combustion (lbf)14,388
Specific fuel consumption with PC (lb/lbf.h)2.06
Specific fuel consumption without PC (lb/lbf.h)0.88
Airflow rate (lb/s)207.23
Turbine entry temperature (K)1,850 (2,870°F)
Pressure ratio9.80
Bypass ratio0.36
Length (in)199.61
Inlet diameter (in)31.34
Weight (lbs)3,340
Supplier's Site

Technical Specifications

  Snecma
Product Category Combustion Engines
Product Number M53
Product Name Jet Engine
Fuel Type Jet Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Helicopter Engine - Makila - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1800 to 2100 HP
View Details
Jet Engine - M88 - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Propane Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type LPG
Engine Type Internal Combustion
Application Commercial
View Details
Overhead Cam Engine - SP170 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 5.7 HP
View Details