KTR Corporation Hydraulic Brake System KTR-STOP® YAW M

Description
KTR-STOP® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against gusts of wind and pulsating load. Depending on the size of plant, up to eighteen active disk brake calipers covering the aforementioned performance are used. Product features Clamping forces of up to 203 kN Short reaction periods subject to the short distance between brake pad and brake disc as well as the low oil volume Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake pads Suitable for rough ambient conditions
Description
KTR-STOP® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against gusts of wind and pulsating load. Depending on the size of plant, up to eighteen active disk brake calipers covering the aforementioned performance are used. Product features Clamping forces of up to 203 kN Short reaction periods subject to the short distance between brake pad and brake disc as well as the low oil volume Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake pads Suitable for rough ambient conditions

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Brake System - KTR-STOP® YAW M - KTR Corporation
Michigan City, IN, USA
Hydraulic Brake System
KTR-STOP® YAW M
Hydraulic Brake System KTR-STOP® YAW M
KTR-STOP® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against gusts of wind and pulsating load. Depending on the size of plant, up to eighteen active disk brake calipers covering the aforementioned performance are used. Product features Clamping forces of up to 203 kN Short reaction periods subject to the short distance between brake pad and brake disc as well as the low oil volume Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake pads Suitable for rough ambient conditions

KTR-STOP® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against gusts of wind and pulsating load. Depending on the size of plant, up to eighteen active disk brake calipers covering the aforementioned performance are used.

Product features

  • Clamping forces of up to 203 kN
  • Short reaction periods subject to the short distance between brake pad and brake disc as well as the low oil volume
  • Big pad surface resulting in small surface pressure, low wear of pads and low temperature
  • Low maintenance expenses because of a few mobile components only
  • Drain ports avoid leakages on the brake pad
  • Brake pads available from various materials
  • Easy replacement of brake pads
  • Suitable for rough ambient conditions
Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Hydraulic Brakes
Product Number KTR-STOP® YAW M
Product Name Hydraulic Brake System
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H200SFUL -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1500 psi (1056 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Q.D. Bushings & Hubs - 0801-1126 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details
Drum Brakes - 100MDB - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Torque 5000 Ft-lbs (6780 N-m)
Maximum Speed 2000 rpm
Hydraulic Pressure 250 to 1000 psi (176 to 704 m H2O)
View Details
2 suppliers