Safeguard Analytics Smart Gas Sensor - Methane (CH4) Model SA2-CH4-LEL

Description
Model SA2-CH4 smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet
Description
Model SA2-CH4 smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Gas Sensor - Methane (CH4) - Model SA2-CH4-LEL - Safeguard Analytics
The Woodlands, TX, United States
Smart Gas Sensor - Methane (CH4)
Model SA2-CH4-LEL
Smart Gas Sensor - Methane (CH4) Model SA2-CH4-LEL
Model SA2-CH4 smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-base d signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Model SA2-CH4 smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature compensation and advanced detection analytics. Both are housed in a metallic enclosure fitted with gold plated connecting pins. The “Smart Sensor Module” is factory programmed for a specific range of sensitivity. On power up gas type, measurement range and previous zero and span calibration data points are read by the transmitter facilitating a fully automated startup. When used with any of Safeguard Analytics gas detection transmitters calibration may be performed on site or remotely and transported to the point of installation pre-calibrated and ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Analytics
Product Category Gas Sensors
Product Number Model SA2-CH4-LEL
Product Name Smart Gas Sensor - Methane (CH4)
Sensor Technology Infrared
Measurement Type %Volume
Gas Types Combustible; Methane (CH4) / Natural Gas; (5% to 100% Volume)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Gas Sensor - Nitric Oxide (NO) - Model SA2-NO - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NO; (0-5.00 ppm to 0-500 ppm)
View Details
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
View Details
Smart Gas Sensor - Formaldehyde (CH2O) - Model SA2-CH2O - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (Formaldehyde (CH2O))
View Details
Smart Gas Sensor - Combustible Gas - Model SA2-CH4-MEMS - Safeguard Analytics
Specs
Sensor Technology MEMS
Measurement Type Trace
Gas Types Combustible; Methane (CH4) / Natural Gas; (50 PPM to 50,000 PPM)
View Details