Safeguard Analytics Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| Designed for monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. | |
| Designed for monitoring a wide range of gases in ambient air, SA-XES systems utilize Smart Sensors for a range of gas types and range of sensitivity. The sample flow rate... | |
| Fully scalable gas detection control systems for continuous monitoring and measurement of gases in both local and distributed environments, complete with alarm capabilities. The SCX supports both analog and digital... | |
| Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the... | |
| Model SA-2ES aspirated detection systems are designed for monitoring a wide range of gases in ambient air. System capacity is 1-2 Smart Sensors. Gas type and range of sensitivity are... | |
| Model SA-4ES aspirated detection systems are designed for monitoring a wide range of gases in ambient air. System capacity is 1-4 Smart Sensors. Gas type and range of sensitivity are... |