PTC FAN HEATER, 650W, 32+F-140+F,120V; Voltage Rating VAC:240V; Output Power:650W; External Height - Metric:165mm; External Width - Metric:128mm; External Depth - Metric:100mm; External Height - Imperial:6.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 39T2156 |
| Product Name | Ptc Fan Heater, 650W, 32+F-140+F,120V; Voltage Rating Vac Stego |
| Heater Type | Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters |