STEGO Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego 13060.9-00

Description
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:182mm; External Height - Imperial:4.7" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:182mm; External Height - Imperial:4.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego - 45P5898 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego
45P5898
Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego 45P5898
FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:182mm; External Height - Imperial:4.7" RoHS Compliant: Yes

FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:182mm; External Height - Imperial:4.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 45P5898
Product Name Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products