STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 03202.0-01

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego - 93X5304 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
93X5304
Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego 93X5304
FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5304
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 240V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
View Details