STEGO Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego 03097.3-16

Description
FAN HEATER, 56VDC, 800W, 94CFM; Power Rating:800W; Supply Voltage:56VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 56VDC, 800W, 94CFM; Power Rating:800W; Supply Voltage:56VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego - 83AC7451 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego
83AC7451
Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego 83AC7451
FAN HEATER, 56VDC, 800W, 94CFM; Power Rating:800W; Supply Voltage:56VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 56VDC, 800W, 94CFM; Power Rating:800W; Supply Voltage:56VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 83AC7451
Product Name Fan Heater, 56Vdc, 800W, 94Cfm; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Power Supply - Mpower - Mpower™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 300.00 kW (1024 MBH)
View Details
Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details