STEGO Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 03092.1-17

Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
83AC7449
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 83AC7449
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 83AC7449
Product Name Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details