Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HEATERS
STEGO
02800.9-01 -- STGO ENCLOSURE HEATERS
STEGO
STGO Enclosure Heaters
02800.9-01
Description
PTC Fan Heater, 120 VAC, 150W, screw mou
Galco Industrial Electronics
Done
Description
PTC Fan Heater, 120 VAC, 150W, screw mou
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
02800.9-01
STGO Enclosure Heaters
02800.9-01
PTC Fan Heater, 120 VAC, 150W, screw mou
PTC Fan Heater, 120 VAC, 150W, screw mou
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Heaters
Product Number
02800.9-01
Product Name
STGO Enclosure Heaters
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Micro heater for up to 400 °C
HST.P05R0.0505.63A.4W.020
View Details
Sames North American Corporation
Fluid Heater
Magma 500
Specs
Heater Type
Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source
Electric
Maximum Operating Temperature
185 F (85 C)
View Details
STEGO
STGO Enclosure Heaters
06000.0-00
View Details
Backer Hotwatt Inc.
Open Coil Heater
Specs
Heater Type
Air Heater
Fuel / Energy Source
Electric
Heating Capacity
50.00 to 600.00 kW (171 to 2047 MBH)
View Details