The electronic hygrotherm ETF 012, part number 01231.9-01, monitors temperature and humidity to prevent condensation by switching heating or fans. It includes an external sensor with a 2 m cable and operates on AC 100 V to 240 V. The device features a plastic housing compliant with UL94 V-0, LED status display, and operates between -40 °C and 60 °C. It mounts on a 35 mm DIN rail, measures 77 mm high, 60 mm wide, and 43 mm deep, and weighs 200 g. Switching capacity is rated for AC 240 V at 10 A resistive and 1.6 A inductive, with a relay service life of over 30,000 cycles under UL standards. Connection uses a 5-pole clamp for rigid or stranded wire up to 2.5 mm² with ferrules.
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.
| STEGO | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 01231.9-01 |
| Product Name | Electronic Hygrotherm With External Sensor ETF 012 |
| Controller Type | Humidity |
| Control | Limit |
| Features | Multi-Function |
| Form Factor | DIN |
| Interface | Switches |