Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values.
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values.
SPIROL | SPIROL | |
---|---|---|
Product Category | Threaded Inserts | Threaded Inserts |
Product Number | Series 30 - Metric | Series 30 - Metric |
Product Name | Heat-Ultrasonic Inserts for Plastic (Long) | Heat-Ultrasonic Inserts for Plastic (Short) |
Installation Method | Thermal; Ultrasonic | Thermal; Ultrasonic |
Base Materials | Plastic; Thermoplastics | Plastic; Thermoplastics |
Units | Metric | Metric |
Metric | M2; M2.5; M3; M3.5; M4; M5; M6; M8 | M2; M2.5; M3; M3.5; M4; M5; M6; M8 |
Length | 0.1571 to 0.5000 inch (3.99 to 12.7 mm) | 0.1252 to 0.3118 inch (3.18 to 7.92 mm) |