SOCOMEC Power Conversion System and Storage from 33 kW to MW SUNSYS PCS²

Description
The solution for • Self-consumption maximization • Production profile management • Grid stabilization Smart building and cities Reduce the impact of increases in the electricity retail price • SUNSYS PCS² maximizes the PV energy self-consumption at building or community level. Any energy surplus is stored in the SUNSYS PCS² battery system. This stored energy is used later to supply the load. • When the electricity retail cost is low, SUNSYS PCS2 stores the energy to supply the loads during peak demand when prices are high. Solar parks Manage the intermittence of renewable energy production. SUNSYS PCS² ensures the production profile of an intermittent renewable energy plant by: • limiting the production to a predefined value, • injecting energy to compensate solar variations, • fixing a constant ramp up and ramp down. Grid support Meet the challenge of demand-response energy balance. When directly connected to the grid, SUNSYS PCS² improves the stability and the management by grid operators thanks to: • voltage & frequency regulation, • load shifting, • peak shaving, • ancillary services for grid support.
Datasheet
Description
The solution for • Self-consumption maximization • Production profile management • Grid stabilization Smart building and cities Reduce the impact of increases in the electricity retail price • SUNSYS PCS² maximizes the PV energy self-consumption at building or community level. Any energy surplus is stored in the SUNSYS PCS² battery system. This stored energy is used later to supply the load. • When the electricity retail cost is low, SUNSYS PCS2 stores the energy to supply the loads during peak demand when prices are high. Solar parks Manage the intermittence of renewable energy production. SUNSYS PCS² ensures the production profile of an intermittent renewable energy plant by: • limiting the production to a predefined value, • injecting energy to compensate solar variations, • fixing a constant ramp up and ramp down. Grid support Meet the challenge of demand-response energy balance. When directly connected to the grid, SUNSYS PCS² improves the stability and the management by grid operators thanks to: • voltage & frequency regulation, • load shifting, • peak shaving, • ancillary services for grid support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conversion System and Storage from 33 kW to MW - SUNSYS PCS² - SOCOMEC
Benfeld, France
Power Conversion System and Storage from 33 kW to MW
SUNSYS PCS²
Power Conversion System and Storage from 33 kW to MW SUNSYS PCS²
The solution for • Self-consumption maximization • Production profile management • Grid stabilization Smart building and cities Reduce the impact of increases in the electricity retail price • SUNSYS PCS² maximizes the PV energy self-consumption at building or community level. Any energy surplus is stored in the SUNSYS PCS² battery system. This stored energy is used later to supply the load. • When the electricity retail cost is low, SUNSYS PCS2 stores the energy to supply the loads during peak demand when prices are high. Solar parks Manage the intermittence of renewable energy production. SUNSYS PCS² ensures the production profile of an intermittent renewable energy plant by: • limiting the production to a predefined value, • injecting energy to compensate solar variations, • fixing a constant ramp up and ramp down. Grid support Meet the challenge of demand-response energy balance. When directly connected to the grid, SUNSYS PCS² improves the stability and the management by grid operators thanks to: • voltage & frequency regulation, • load shifting, • peak shaving, • ancillary services for grid support.

The solution for

• Self-consumption maximization
• Production profile management
• Grid stabilization

Smart building and cities

Reduce the impact of increases in the electricity retail price
• SUNSYS PCS² maximizes the PV energy self-consumption at building or community level. Any energy surplus is stored in the SUNSYS PCS² battery system. This stored energy is used later to supply the load.
• When the electricity retail cost is low, SUNSYS PCS2 stores the energy to supply the loads during peak demand when prices are high.

Solar parks

Manage the intermittence of renewable energy production.
SUNSYS PCS² ensures the production profile of an intermittent renewable energy plant by:
• limiting the production to a predefined value,
• injecting energy to compensate solar variations,
• fixing a constant ramp up and ramp down.

Grid support

Meet the challenge of demand-response energy balance.
When directly connected to the grid, SUNSYS PCS² improves the stability and the management by grid operators thanks to:
• voltage & frequency regulation,
• load shifting,
• peak shaving,
• ancillary services for grid support.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Photovoltaic (PV) and Solar Power Systems
Product Number SUNSYS PCS²
Product Name Power Conversion System and Storage from 33 kW to MW
Output Options Three Phase
Height 4.59 ft (14 dm)
Length 2.61 ft (7.95 dm)
Width 1.97 to 3.94 ft (6 to 12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SOLAR PANEL SUITCASE 60 WATT - SLP001 - PCB Piezotronics, Inc.
Specs
Standard/Certifications RoHS Compliant
View Details
3000 Series GlobalSolarHybrid™ - 3100 - Gentherm Global Power Technologies
Gentherm Global Power Technologies
Specs
Mounting Permanent
Battery Capacity 1200 ampere-hr
DC Power Rating (Watts) 100 watts
View Details
Solar Power Plant - Q.MEGA - Hanwha Q CELLS GmbH
Hanwha Q CELLS GmbH
Specs
DC Power Rating (Watts) 1.33E7 to 9.10E7 watts
Efficiency 18.6 to 19.5 %
View Details