SOCOMEC Manual Transfer Switching Equipment SIRCOVER

Description
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination of three interlocked switches enabling use with 3 + 6 poles or 4 + 8 poles. They provide switching, source inversion and transfer under load for two low voltage power circuits, as well as their safety isolation by double breaking per pole. Advantages A complete product range Three versions of the SIRCOVER are available to ensure compatibility with the maximum number of applications: SIRCOVER AC (I-0-II) with improved on load switching characteristics and isolation position, SIRCOVER with overlapping contacts (I-I+II-II) and a Bypass version. Easy connections A copper bar connection kit is available for 2000 to 3200 A ratings. It enables various types of connection: flat or edgewise connection with top or bottom bridging. Stable positions SIRCOVERs have three stable positions which are not affected by voltage drops or vibrations, thus protecting your load against network interference. Improved on load switching Thanks to its AC-23 and AC-33 characteristics, which are tested in accordance with standards IEC 60947-3 and IEC 60947-6-1, the SIRCOVER AC enables secure and reliable switching on all types of load, without the need for pre-breaking upstream.
Datasheet
Description
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination of three interlocked switches enabling use with 3 + 6 poles or 4 + 8 poles. They provide switching, source inversion and transfer under load for two low voltage power circuits, as well as their safety isolation by double breaking per pole. Advantages A complete product range Three versions of the SIRCOVER are available to ensure compatibility with the maximum number of applications: SIRCOVER AC (I-0-II) with improved on load switching characteristics and isolation position, SIRCOVER with overlapping contacts (I-I+II-II) and a Bypass version. Easy connections A copper bar connection kit is available for 2000 to 3200 A ratings. It enables various types of connection: flat or edgewise connection with top or bottom bridging. Stable positions SIRCOVERs have three stable positions which are not affected by voltage drops or vibrations, thus protecting your load against network interference. Improved on load switching Thanks to its AC-23 and AC-33 characteristics, which are tested in accordance with standards IEC 60947-3 and IEC 60947-6-1, the SIRCOVER AC enables secure and reliable switching on all types of load, without the need for pre-breaking upstream.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Transfer Switching Equipment - SIRCOVER - SOCOMEC
Benfeld, France
Manual Transfer Switching Equipment
SIRCOVER
Manual Transfer Switching Equipment SIRCOVER
SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination of three interlocked switches enabling use with 3 + 6 poles or 4 + 8 poles. They provide switching, source inversion and transfer under load for two low voltage power circuits, as well as their safety isolation by double breaking per pole. Advantages A complete product range Three versions of the SIRCOVER are available to ensure compatibility with the maximum number of applications: SIRCOVER AC (I-0-II) with improved on load switching characteristics and isolation position, SIRCOVER with overlapping contacts (I-I+II-II) and a Bypass version. Easy connections A copper bar connection kit is available for 2000 to 3200 A ratings. It enables various types of connection: flat or edgewise connection with top or bottom bridging. Stable positions SIRCOVERs have three stable positions which are not affected by voltage drops or vibrations, thus protecting your load against network interference. Improved on load switching Thanks to its AC-23 and AC-33 characteristics, which are tested in accordance with standards IEC 60947-3 and IEC 60947-6-1, the SIRCOVER AC enables secure and reliable switching on all types of load, without the need for pre-breaking upstream.

SIRCOVER are manual multipolar transfer switches with positive break indication.
The family includes three ranges:
• SIRCOVER AC for open transition switching (I-0-II),
• SIRCOVER for overlapping contact switching (I-I+II-II), and
• SIRCOVER Bypass. This version is a combination of three interlocked switches enabling use with 3 + 6 poles or 4 + 8 poles.
They provide switching, source inversion and transfer under load for two low voltage power circuits, as well as their safety isolation by double breaking per pole.

Advantages A complete product range

Three versions of the SIRCOVER are available to ensure compatibility with the maximum number of applications: SIRCOVER AC (I-0-II) with improved on load switching characteristics and isolation position, SIRCOVER with overlapping contacts (I-I+II-II) and a Bypass version.

Easy connections

A copper bar connection kit is available for 2000 to 3200 A ratings. It enables various types of connection: flat or edgewise connection with top or bottom bridging.

Stable positions

SIRCOVERs have three stable positions which are not affected by voltage drops or vibrations, thus protecting your load against network interference.

Improved on load switching

Thanks to its AC-23 and AC-33 characteristics, which are tested in accordance with standards IEC 60947-3 and IEC 60947-6-1, the SIRCOVER AC enables secure and reliable switching on all types of load, without the need for pre-breaking upstream.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number SIRCOVER
Product Name Manual Transfer Switching Equipment
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
Features Locking Switch (optional feature)
Current 125 to 3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Remotely Operated Transfer Switching Equipment from 40 to 125 A - ATyS S - ATyS d S - SOCOMEC
Specs
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
View Details
STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Magnum Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details