SOCOMEC Surge Arrester for Photovoltaic Applications SIRCOVER PV

Description
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations. Secured breaking Simultaneous upstream and downstream isolation and positive break indication. Patented safety disconnection A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.
Datasheet
Description
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations. Secured breaking Simultaneous upstream and downstream isolation and positive break indication. Patented safety disconnection A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Arrester for Photovoltaic Applications - SIRCOVER PV - SOCOMEC
Benfeld, France
Surge Arrester for Photovoltaic Applications
SIRCOVER PV
Surge Arrester for Photovoltaic Applications SIRCOVER PV
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations. Secured breaking Simultaneous upstream and downstream isolation and positive break indication. Patented safety disconnection A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.

SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits.

Advantages Stable positions

SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations.

Secured breaking

Simultaneous upstream and downstream isolation and positive break indication.

Patented safety disconnection

A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.

Supplier's Site Datasheet
Manual Transfer Switching Equipment - SIRCOVER PV - SOCOMEC
Benfeld, France
Manual Transfer Switching Equipment
SIRCOVER PV
Manual Transfer Switching Equipment SIRCOVER PV
SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations. Secured breaking Simultaneous upstream and downstream isolation and positive break indication. Patented safety disconnection A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.

SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits.

Advantages Stable positions

SIRCOVER PV switches have three stable positions which are not affected by voltage drops or vibrations.

Secured breaking

Simultaneous upstream and downstream isolation and positive break indication.

Patented safety disconnection

A glass fibre reinforced polyester break chamber with an arc extinguishing system provides a patented safety disconnection system offering rapid extinguishing of the electric arc up to 1000 VDC and current interruption up to 630 A.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC SOCOMEC
Product Category Transfer Switches Transfer Switches
Product Number SIRCOVER PV SIRCOVER PV
Product Name Surge Arrester for Photovoltaic Applications Manual Transfer Switching Equipment
Style Wall Mounted Wall Mounted
Switch Control Manually Manually
Actuator Type Rocker Toggle
Features Locking Switch Locking Switch (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switching Equipment from 40 to 160 A - ATyS t M - ATyS g M - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features Locking Switch (optional feature)
View Details
Manual Transfer Switch -  - Eaton Corporation - Sensors
Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details