SOCOMEC Automatic Transfer Switching Equipment from 125 to 3200 A ATyS p

Description
ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via an LCD display or via the communication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Recording of events ATyS p switches enable effective monitoring of your installation thanks to timestamped event recording. Events can be retrieved and read via the communication system. Optional communication modules The ATyS p offers communication functions thanks to the addition of optional modules, such as the RS485 module for Modbus communication or the Ethernet module, which includes a Webserver. Configuration software Software (Easyconfig) is available enabling the ATyS p parameters to be easily configured and the existing configuration to be saved. Power measurements ATyS p products are particularly suited to energy management and monitoring. In addition to their integrated power and energy measurement functions (with a 2% accuracy level), programmable inputs/outputs can be utilised to control load shedding based on a load level or tariff. Possibility to set periodic genset startup ATyS p switches offer additional functions for maintenance. They include the programmed genset starting function which allows the starting dates and operating times to be configured.
Datasheet
Description
ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via an LCD display or via the communication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Recording of events ATyS p switches enable effective monitoring of your installation thanks to timestamped event recording. Events can be retrieved and read via the communication system. Optional communication modules The ATyS p offers communication functions thanks to the addition of optional modules, such as the RS485 module for Modbus communication or the Ethernet module, which includes a Webserver. Configuration software Software (Easyconfig) is available enabling the ATyS p parameters to be easily configured and the existing configuration to be saved. Power measurements ATyS p products are particularly suited to energy management and monitoring. In addition to their integrated power and energy measurement functions (with a 2% accuracy level), programmable inputs/outputs can be utilised to control load shedding based on a load level or tariff. Possibility to set periodic genset startup ATyS p switches offer additional functions for maintenance. They include the programmed genset starting function which allows the starting dates and operating times to be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Transfer Switching Equipment from 125 to 3200 A - ATyS p - SOCOMEC
Benfeld, France
Automatic Transfer Switching Equipment from 125 to 3200 A
ATyS p
Automatic Transfer Switching Equipment from 125 to 3200 A ATyS p
ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via an LCD display or via the communication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Recording of events ATyS p switches enable effective monitoring of your installation thanks to timestamped event recording. Events can be retrieved and read via the communication system. Optional communication modules The ATyS p offers communication functions thanks to the addition of optional modules, such as the RS485 module for Modbus communication or the Ethernet module, which includes a Webserver. Configuration software Software (Easyconfig) is available enabling the ATyS p parameters to be easily configured and the existing configuration to be saved. Power measurements ATyS p products are particularly suited to energy management and monitoring. In addition to their integrated power and energy measurement functions (with a 2% accuracy level), programmable inputs/outputs can be utilised to control load shedding based on a load level or tariff. Possibility to set periodic genset startup ATyS p switches offer additional functions for maintenance. They include the programmed genset starting function which allows the starting dates and operating times to be configured.

ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication.
In automatic mode they enable the monitoring of, and the on load changeover switching between, two power supply sources, in accordance with the parameters configured via an LCD display or via the communication.
They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer.

Advantages Recording of events

ATyS p switches enable effective monitoring of your installation thanks to timestamped event recording. Events can be retrieved and read via the communication system.

Optional communication modules

The ATyS p offers communication functions thanks to the addition of optional modules, such as the RS485 module for Modbus communication or the Ethernet module, which includes a Webserver.

Configuration software

Software (Easyconfig) is available enabling the ATyS p parameters to be easily configured and the existing configuration to be saved.

Power measurements

ATyS p products are particularly suited to energy management and monitoring. In addition to their integrated power and energy measurement functions (with a 2% accuracy level), programmable inputs/outputs can be utilised to control load shedding based on a load level or tariff.

Possibility to set periodic genset startup

ATyS p switches offer additional functions for maintenance. They include the programmed genset starting function which allows the starting dates and operating times to be configured.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS p
Product Name Automatic Transfer Switching Equipment from 125 to 3200 A
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

Molded Case Circuit Breaker & Molded Case Switch ATS -  - Caterpillar Electric Power
Specs
Style Ground Mounted; Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Remotely Operated Transfer Switching Equipment from 125 to 3200 A - ATyS r - ATyS d - SOCOMEC
Specs
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
View Details
Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Specs
Style Floor-Based
Switch Control Manually (optional feature); Automatic Transfer Control (optional feature)
Features UL Listed
View Details