SOCOMEC Manual Transfer Switching Equipment SIRCO VM1

Description
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety isolation SIRCO VM1 changeovers enable completely secure switching thanks to positive break indication and double visible breaking. The user can assess the condition of the device either during a preventive check or before an operation. Modular device SIRCO VM1 changeover switches offer a range of installation configurations: DIN rail, backplate or modular panel. Reduced depth With its side-by-side switch arrangement, the SIRCO VM1 changeover can be utilised in panels with a reduced depth.
Datasheet
Description
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety isolation SIRCO VM1 changeovers enable completely secure switching thanks to positive break indication and double visible breaking. The user can assess the condition of the device either during a preventive check or before an operation. Modular device SIRCO VM1 changeover switches offer a range of installation configurations: DIN rail, backplate or modular panel. Reduced depth With its side-by-side switch arrangement, the SIRCO VM1 changeover can be utilised in panels with a reduced depth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Transfer Switching Equipment - SIRCO VM1 - SOCOMEC
Benfeld, France
Manual Transfer Switching Equipment
SIRCO VM1
Manual Transfer Switching Equipment SIRCO VM1
SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety isolation SIRCO VM1 changeovers enable completely secure switching thanks to positive break indication and double visible breaking. The user can assess the condition of the device either during a preventive check or before an operation. Modular device SIRCO VM1 changeover switches offer a range of installation configurations: DIN rail, backplate or modular panel. Reduced depth With its side-by-side switch arrangement, the SIRCO VM1 changeover can be utilised in panels with a reduced depth.

SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking.
They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation.

Advantages Safety isolation

SIRCO VM1 changeovers enable completely secure switching thanks to positive break indication and double visible breaking. The user can assess the condition of the device either during a preventive check or before an operation.

Modular device

SIRCO VM1 changeover switches offer a range of installation configurations: DIN rail, backplate or modular panel.

Reduced depth

With its side-by-side switch arrangement, the SIRCO VM1 changeover can be utilised in panels with a reduced depth.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number SIRCO VM1
Product Name Manual Transfer Switching Equipment
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
Features Locking Switch (optional feature)
Current 63 to 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Control Relays - Model # 091-134 - Kussmaul Electronics Company, Inc.
Kussmaul Electronics Company, Inc.
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Current 20 amps
View Details
Remotely Operated Transfer Switching Equipment from 125 to 3200 A - ATyS r - ATyS d - SOCOMEC
Specs
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
View Details