SOCOMEC PMD + RCM Modular Multifunction Meter DIRIS A80

Description
DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the measurements required for energy efficiency projects while its RCM function provides preventative earth leakage information, essential in critical applications to avoid installation shutdowns. Advantages Compact The DIRIS A80 combines two complementary products within a single 96 x 96 mm panel mounted case, enabling faster installation and utilising less space. The DIRIS A80 comprises: - a multifunction meter with enhanced event logging functions which records curves for quality events. - an RCM fault current monitoring device (Residual Current Monitoring). Conformity to standard EN 50160 EN 50160 is a standard which defines events relating to the quality of electrical networks. The DIRIS A80 captures voltage events in accordance with this standard. Patent pending Automatic adjustment of the leakage current alarm threshold in accordance with the load current to avoid false alarms. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to improve teh reliability of the electrical installation. • Easy Config software: For quick and easy remote device configuration; configuration files can be copied from and sent to the DIRIS A60, or they can be created without communication and sent at a later time. Multiple devices can be configured from a single file, which is especially useful for OEMs and panel builders.
Datasheet
Description
DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the measurements required for energy efficiency projects while its RCM function provides preventative earth leakage information, essential in critical applications to avoid installation shutdowns. Advantages Compact The DIRIS A80 combines two complementary products within a single 96 x 96 mm panel mounted case, enabling faster installation and utilising less space. The DIRIS A80 comprises: - a multifunction meter with enhanced event logging functions which records curves for quality events. - an RCM fault current monitoring device (Residual Current Monitoring). Conformity to standard EN 50160 EN 50160 is a standard which defines events relating to the quality of electrical networks. The DIRIS A80 captures voltage events in accordance with this standard. Patent pending Automatic adjustment of the leakage current alarm threshold in accordance with the load current to avoid false alarms. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to improve teh reliability of the electrical installation. • Easy Config software: For quick and easy remote device configuration; configuration files can be copied from and sent to the DIRIS A60, or they can be created without communication and sent at a later time. Multiple devices can be configured from a single file, which is especially useful for OEMs and panel builders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD + RCM Modular Multifunction Meter - DIRIS A80 - SOCOMEC
Benfeld, France
PMD + RCM Modular Multifunction Meter
DIRIS A80
PMD + RCM Modular Multifunction Meter DIRIS A80
DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the measurements required for energy efficiency projects while its RCM function provides preventative earth leakage information, essential in critical applications to avoid installation shutdowns. Advantages Compact The DIRIS A80 combines two complementary products within a single 96 x 96 mm panel mounted case, enabling faster installation and utilising less space. The DIRIS A80 comprises: - a multifunction meter with enhanced event logging functions which records curves for quality events. - an RCM fault current monitoring device (Residual Current Monitoring). Conformity to standard EN 50160 EN 50160 is a standard which defines events relating to the quality of electrical networks. The DIRIS A80 captures voltage events in accordance with this standard. Patent pending Automatic adjustment of the leakage current alarm threshold in accordance with the load current to avoid false alarms. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to improve teh reliability of the electrical installation. • Easy Config software: For quick and easy remote device configuration; configuration files can be copied from and sent to the DIRIS A60, or they can be created without communication and sent at a later time. Multiple devices can be configured from a single file, which is especially useful for OEMs and panel builders.

DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the measurements required for energy efficiency projects while its RCM function provides preventative earth leakage information, essential in critical applications to avoid installation shutdowns.

Advantages Compact

The DIRIS A80 combines two complementary products within a single 96 x 96 mm panel mounted case, enabling faster installation and utilising less space. The DIRIS A80 comprises:
- a multifunction meter with enhanced event logging functions which records curves for quality events.
- an RCM fault current monitoring device (Residual Current Monitoring).

Conformity to standard EN 50160

EN 50160 is a standard which defines events relating to the quality of electrical networks. The DIRIS A80 captures voltage events in accordance with this standard.

Patent pending

Automatic adjustment of the leakage current alarm threshold in accordance with the load current to avoid false alarms.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Management softwares

• Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access).
• Analysis software: For the analysis of events data in order to improve teh reliability of the electrical installation.
• Easy Config software: For quick and easy remote device configuration; configuration files can be copied from and sent to the DIRIS A60, or they can be created without communication and sent at a later time. Multiple devices can be configured from a single file, which is especially useful for OEMs and panel builders.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number DIRIS A80
Product Name PMD + RCM Modular Multifunction Meter
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2647228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details