SOCOMEC PMD Modular Multifunction Meter DIRIS A14

Description
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors
Datasheet
Description
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A14 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A14
PMD Modular Multifunction Meter DIRIS A14
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors

The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks.
It allows all electrical parameters to be displayed and utilised for communication and/or output functions.

Advantages MID certified B+D module

DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Bi-directional metering (four quadrants)

This function is for metering energy production or energy consumption.

Multi-measurement and load curve

Display of electrical values (I, U, V, ΣP, ΣQ, ΣS, PF) and P+ load curve over a 7 day period via communication.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Detection of connection errors

The product is protected against phase/ neutral inversion and detects wiring errors

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number DIRIS A14
Product Name PMD Modular Multifunction Meter
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 296662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details