SOCOMEC Manual Transfer Switching Equipment COMO C

Description
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations COMO C can perform up to 100 000 operation cycles. Flexibility Four types of changeover switches are available as standard (I-II, I-0-II, I-I+II-II & Bypass I-0-II). Other switching options are available on request. Bridging bars Bridging bars are supplied factory fitted as standard. Compact design With its small frame size, the COMO C can be installed where limited space is available.
Datasheet
Description
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations COMO C can perform up to 100 000 operation cycles. Flexibility Four types of changeover switches are available as standard (I-II, I-0-II, I-I+II-II & Bypass I-0-II). Other switching options are available on request. Bridging bars Bridging bars are supplied factory fitted as standard. Compact design With its small frame size, the COMO C can be installed where limited space is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Transfer Switching Equipment - COMO C - SOCOMEC
Benfeld, France
Manual Transfer Switching Equipment
COMO C
Manual Transfer Switching Equipment COMO C
COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations COMO C can perform up to 100 000 operation cycles. Flexibility Four types of changeover switches are available as standard (I-II, I-0-II, I-I+II-II & Bypass I-0-II). Other switching options are available on request. Bridging bars Bridging bars are supplied factory fitted as standard. Compact design With its small frame size, the COMO C can be installed where limited space is available.

COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation.

Advantages High number of operations

COMO C can perform up to 100 000 operation cycles.

Flexibility

Four types of changeover switches are available as standard (I-II, I-0-II, I-I+II-II & Bypass I-0-II). Other switching options are available on request.

Bridging bars

Bridging bars are supplied factory fitted as standard.

Compact design

With its small frame size, the COMO C can be installed where limited space is available.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number COMO C
Product Name Manual Transfer Switching Equipment
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
Features Locking Switch (optional feature)
Current 25 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Manual Transfer Switching Equipment - SIRCOVER ATS Bypass - SOCOMEC
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Specs
Style Floor-Based
Switch Control Manually (optional feature); Automatic Transfer Control (optional feature)
Features UL Listed
View Details