SOCOMEC Remotely Operated Transfer Switching Equipment from 125 to 3200 A ATyS r - ATyS d

Description
ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power systems where interruption of the load supply is acceptable during transfer. Advantages Watchdog relay to check product availability ATyS r and ATyS d products are equipped with a Watchdog relay which constantly monitors your product, thereby securing the installation. This relay informs in real time the user of the product's availability, i.e. whether it is operational and ready for source switching. Integrated auxiliary contacts As part of the product monitoring function, the ATyS r and ATyS d enable the transmission of information relating to their position. This is possible thanks to the standard integration of an auxiliary contact for each position. Extended power supply range ATyS r and ATyS d products offer greater availability thanks to their extensive power supply range of 208 to 277 VAC ± 20%. ATyS d: integrated dual power supply In addition to the functions offered by the ATyS r, the ATyS d incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent power supplies) directly within the product.
Datasheet
Description
ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power systems where interruption of the load supply is acceptable during transfer. Advantages Watchdog relay to check product availability ATyS r and ATyS d products are equipped with a Watchdog relay which constantly monitors your product, thereby securing the installation. This relay informs in real time the user of the product's availability, i.e. whether it is operational and ready for source switching. Integrated auxiliary contacts As part of the product monitoring function, the ATyS r and ATyS d enable the transmission of information relating to their position. This is possible thanks to the standard integration of an auxiliary contact for each position. Extended power supply range ATyS r and ATyS d products offer greater availability thanks to their extensive power supply range of 208 to 277 VAC ± 20%. ATyS d: integrated dual power supply In addition to the functions offered by the ATyS r, the ATyS d incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent power supplies) directly within the product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Operated Transfer Switching Equipment from 125 to 3200 A - ATyS r - ATyS d - SOCOMEC
Benfeld, France
Remotely Operated Transfer Switching Equipment from 125 to 3200 A
ATyS r - ATyS d
Remotely Operated Transfer Switching Equipment from 125 to 3200 A ATyS r - ATyS d
ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power systems where interruption of the load supply is acceptable during transfer. Advantages Watchdog relay to check product availability ATyS r and ATyS d products are equipped with a Watchdog relay which constantly monitors your product, thereby securing the installation. This relay informs in real time the user of the product's availability, i.e. whether it is operational and ready for source switching. Integrated auxiliary contacts As part of the product monitoring function, the ATyS r and ATyS d enable the transmission of information relating to their position. This is possible thanks to the standard integration of an auxiliary contact for each position. Extended power supply range ATyS r and ATyS d products offer greater availability thanks to their extensive power supply range of 208 to 277 VAC ± 20%. ATyS d: integrated dual power supply In addition to the functions offered by the ATyS r, the ATyS d incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent power supplies) directly within the product.

ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication.
They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch.
They are intended for use in low voltage power systems where interruption of the load supply is acceptable during transfer.

Advantages Watchdog relay to check product availability

ATyS r and ATyS d products are equipped with a Watchdog relay which constantly monitors your product, thereby securing the installation. This relay informs in real time the user of the product's availability, i.e. whether it is operational and ready for source switching.

Integrated auxiliary contacts

As part of the product monitoring function, the ATyS r and ATyS d enable the transmission of information relating to their position. This is possible thanks to the standard integration of an auxiliary contact for each position.

Extended power supply range

ATyS r and ATyS d products offer greater availability thanks to their extensive power supply range of 208 to 277 VAC ± 20%.

ATyS d: integrated dual power supply

In addition to the functions offered by the ATyS r, the ATyS d incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent power supplies) directly within the product.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS r - ATyS d
Product Name Remotely Operated Transfer Switching Equipment from 125 to 3200 A
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
Features Locking Switch
Unlock Full Specs
to access all available technical data

Similar Products

ATC Power Breaker & Case Switch Automatic Transfer Switch -  - Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Manual Transfer Switching Equipment from 100 to 1200 A - SIRCOVER UL1008/98 - SOCOMEC
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
Contactor Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Source Transfer Switch - STS 16 - Eaton | Power Quality
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Relay-Based Switch
View Details