SOCOMEC Automatic Transfer Switching Equipment from 40 to 160 A ATyS p M

Description
ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Flexible programming ATyS p M time delays and inputs/outputs are completely configurable, hence enabling the easy monitoring of specific applications (load shedding, test…) and the definition of an operating cycle specifically adapted to your application. Trip function ATyS p M provides a function for transferring the load to the 0 position in case of loss of both power supply sources (tripping). In this way the load is protected from issues due to source instability. Communication and configuration A specific version of ATyS p M is available with integrated Modbus communication. This gives acces to most product data (status, voltages, frequencies…). A user friendly configuration software is also available free (Easyconfig) to configure, view and save all the parameters in the ATyS p M. Remote control interface Specifically designed for installations where the product is enclosed, the remote interface displays product status on the front panel (D10) or displays and controls with access to programming (D20).
Datasheet
Description
ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Flexible programming ATyS p M time delays and inputs/outputs are completely configurable, hence enabling the easy monitoring of specific applications (load shedding, test…) and the definition of an operating cycle specifically adapted to your application. Trip function ATyS p M provides a function for transferring the load to the 0 position in case of loss of both power supply sources (tripping). In this way the load is protected from issues due to source instability. Communication and configuration A specific version of ATyS p M is available with integrated Modbus communication. This gives acces to most product data (status, voltages, frequencies…). A user friendly configuration software is also available free (Easyconfig) to configure, view and save all the parameters in the ATyS p M. Remote control interface Specifically designed for installations where the product is enclosed, the remote interface displays product status on the front panel (D10) or displays and controls with access to programming (D20).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Transfer Switching Equipment from 40 to 160 A - ATyS p M - SOCOMEC
Benfeld, France
Automatic Transfer Switching Equipment from 40 to 160 A
ATyS p M
Automatic Transfer Switching Equipment from 40 to 160 A ATyS p M
ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Flexible programming ATyS p M time delays and inputs/outputs are completely configurable, hence enabling the easy monitoring of specific applications (load shedding, test…) and the definition of an operating cycle specifically adapted to your application. Trip function ATyS p M provides a function for transferring the load to the 0 position in case of loss of both power supply sources (tripping). In this way the load is protected from issues due to source instability. Communication and configuration A specific version of ATyS p M is available with integrated Modbus communication. This gives acces to most product data (status, voltages, frequencies…). A user friendly configuration software is also available free (Easyconfig) to configure, view and save all the parameters in the ATyS p M. Remote control interface Specifically designed for installations where the product is enclosed, the remote interface displays product status on the front panel (D10) or displays and controls with access to programming (D20).

ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication.
Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer.

Advantages Flexible programming

ATyS p M time delays and inputs/outputs are completely configurable, hence enabling the easy monitoring of specific applications (load shedding, test…) and the definition of an operating cycle specifically adapted to your application.

Trip function

ATyS p M provides a function for transferring the load to the 0 position in case of loss of both power supply sources (tripping). In this way the load is protected from issues due to source instability.

Communication and configuration

A specific version of ATyS p M is available with integrated Modbus communication. This gives acces to most product data (status, voltages, frequencies…). A user friendly configuration software is also available free (Easyconfig) to configure, view and save all the parameters in the ATyS p M.

Remote control interface

Specifically designed for installations where the product is enclosed, the remote interface displays product status on the front panel (D10) or displays and controls with access to programming (D20).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS p M
Product Name Automatic Transfer Switching Equipment from 40 to 160 A
Style Wall Mounted
Switch Control Automatic Transfer Control
Features Locking Switch (optional feature)
Current 40 to 160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switch - CTX - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification; UL Listed
View Details
Manual Transfer Switching Equipment from 100 to 1200 A - SIRCOVER UL1008/98 - SOCOMEC
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Source Transfer Switch - STS 1400 - Eaton | Power Quality
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Relay-Based Switch
View Details