SOCOMEC Remotely Operated Transfer Switching Equipment from 40 to 160 A ATyS d M

Description
ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Secure operation ATyS M products provide electrical and mechanical interlocks for optimum safety. The product also provides positive break indication, confirming switch position with dual mechanical indicators for increased safety. Fast transfer ATyS d M are based on coil and technology with rotative contacts, therefore ensuring an extremely short black-out duration (< 90ms). High performance ATyS M are compliant with IEC 60947-6-1, the standard governing transfer switches. The AC 33B characteristic up to 125 A makes it possible to use the same product for resistive and inductive loads. Immune to network voltage fluctuations The power supply of the ATyS d M is only active during transfer. As the product is based on stable positions, it is not affected by network voltage fluctuations.
Datasheet
Description
ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Secure operation ATyS M products provide electrical and mechanical interlocks for optimum safety. The product also provides positive break indication, confirming switch position with dual mechanical indicators for increased safety. Fast transfer ATyS d M are based on coil and technology with rotative contacts, therefore ensuring an extremely short black-out duration (< 90ms). High performance ATyS M are compliant with IEC 60947-6-1, the standard governing transfer switches. The AC 33B characteristic up to 125 A makes it possible to use the same product for resistive and inductive loads. Immune to network voltage fluctuations The power supply of the ATyS d M is only active during transfer. As the product is based on stable positions, it is not affected by network voltage fluctuations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Operated Transfer Switching Equipment from 40 to 160 A - ATyS d M - SOCOMEC
Benfeld, France
Remotely Operated Transfer Switching Equipment from 40 to 160 A
ATyS d M
Remotely Operated Transfer Switching Equipment from 40 to 160 A ATyS d M
ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Secure operation ATyS M products provide electrical and mechanical interlocks for optimum safety. The product also provides positive break indication, confirming switch position with dual mechanical indicators for increased safety. Fast transfer ATyS d M are based on coil and technology with rotative contacts, therefore ensuring an extremely short black-out duration (< 90ms). High performance ATyS M are compliant with IEC 60947-6-1, the standard governing transfer switches. The AC 33B characteristic up to 125 A makes it possible to use the same product for resistive and inductive loads. Immune to network voltage fluctuations The power supply of the ATyS d M is only active during transfer. As the product is based on stable positions, it is not affected by network voltage fluctuations.

ATyS d M are single-phase or three-phase transfer switches that are remotely controlled using volt-free contacts from an external controller. They are modular products with positive break indication. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer.

Advantages Secure operation

ATyS M products provide electrical and mechanical interlocks for optimum safety. The product also provides positive break indication, confirming switch position with dual mechanical indicators for increased safety.

Fast transfer

ATyS d M are based on coil and technology with rotative contacts, therefore ensuring an extremely short black-out duration (< 90ms).

High performance

ATyS M are compliant with IEC 60947-6-1, the standard governing transfer switches. The AC 33B characteristic up to 125 A makes it possible to use the same product for resistive and inductive loads.

Immune to network voltage fluctuations

The power supply of the ATyS d M is only active during transfer. As the product is based on stable positions, it is not affected by network voltage fluctuations.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS d M
Product Name Remotely Operated Transfer Switching Equipment from 40 to 160 A
Style Wall Mounted
Switch Control Remote
Features Locking Switch (optional feature)
Current 40 to 160 amps
Unlock Full Specs
to access all available technical data

Similar Products

ATC Service Entrance Rated Mccb & Power Breaker Based ATS -  - Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); UL Listed
View Details
STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Remotely Operated Transfer Switching Equipment from 125 to 3200 A - ATyS r - ATyS d - SOCOMEC
Specs
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
View Details
Control Relays - Model # 091-134 - Kussmaul Electronics Company, Inc.
Kussmaul Electronics Company, Inc.
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Current 20 amps
View Details