SOCOMEC Remotely Operated Transfer Switching Equipment from 4000 to 6300 A ATyS d H

Description
The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC) with minimal power supply interruption to the load during transfer. The ATyS d H is remote transfer switching equipment (RTSE) with an integrated dual power supply (DPS) that accepts remote orders through volt-free contacts. Advantages Ready for installation in the enclosure of your choice The ATyS d H has been designed to facilitate installation as it is available as a fixed or completely withdrawable type of transfer switch. It is composed of two switches that are mounted one above the other with easily accessible power connections located at the rear. Furthermore the ATyS d H does not need any external bridging bars as the load side is connected within the product. This enables to save time during installation. High performance switching The ATyS d H offers high withstand short circuit current ratings of 143kA Icm (making) and 65kA for 0.1sec Icw (withstand). Further to its high short circuit withstand, the ATyS d H performance in terms of load switching capacity is AC33iB (6xIn cos ø 0.5) without derating. Safe on-load transfer: I-0-II The ATyS d H includes two mechanically interlocked switches to ensure fast switching whilst providing a neutral (Off - 0) position. This ensures that the main and alternative power supplies do not overlap.
Datasheet
Description
The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC) with minimal power supply interruption to the load during transfer. The ATyS d H is remote transfer switching equipment (RTSE) with an integrated dual power supply (DPS) that accepts remote orders through volt-free contacts. Advantages Ready for installation in the enclosure of your choice The ATyS d H has been designed to facilitate installation as it is available as a fixed or completely withdrawable type of transfer switch. It is composed of two switches that are mounted one above the other with easily accessible power connections located at the rear. Furthermore the ATyS d H does not need any external bridging bars as the load side is connected within the product. This enables to save time during installation. High performance switching The ATyS d H offers high withstand short circuit current ratings of 143kA Icm (making) and 65kA for 0.1sec Icw (withstand). Further to its high short circuit withstand, the ATyS d H performance in terms of load switching capacity is AC33iB (6xIn cos ø 0.5) without derating. Safe on-load transfer: I-0-II The ATyS d H includes two mechanically interlocked switches to ensure fast switching whilst providing a neutral (Off - 0) position. This ensures that the main and alternative power supplies do not overlap.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Operated Transfer Switching Equipment from 4000 to 6300 A - ATyS d H - SOCOMEC
Benfeld, France
Remotely Operated Transfer Switching Equipment from 4000 to 6300 A
ATyS d H
Remotely Operated Transfer Switching Equipment from 4000 to 6300 A ATyS d H
The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC) with minimal power supply interruption to the load during transfer. The ATyS d H is remote transfer switching equipment (RTSE) with an integrated dual power supply (DPS) that accepts remote orders through volt-free contacts. Advantages Ready for installation in the enclosure of your choice The ATyS d H has been designed to facilitate installation as it is available as a fixed or completely withdrawable type of transfer switch. It is composed of two switches that are mounted one above the other with easily accessible power connections located at the rear. Furthermore the ATyS d H does not need any external bridging bars as the load side is connected within the product. This enables to save time during installation. High performance switching The ATyS d H offers high withstand short circuit current ratings of 143kA Icm (making) and 65kA for 0.1sec Icw (withstand). Further to its high short circuit withstand, the ATyS d H performance in terms of load switching capacity is AC33iB (6xIn cos ø 0.5) without derating. Safe on-load transfer: I-0-II The ATyS d H includes two mechanically interlocked switches to ensure fast switching whilst providing a neutral (Off - 0) position. This ensures that the main and alternative power supplies do not overlap.

The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC) with minimal power supply interruption to the load during transfer.
The ATyS d H is remote transfer switching equipment (RTSE) with an integrated dual power supply (DPS) that accepts remote orders through volt-free contacts.

Advantages Ready for installation in the enclosure of your choice

The ATyS d H has been designed to facilitate installation as it is available as a fixed or completely withdrawable type of transfer switch. It is composed of two switches that are mounted one above the other with easily accessible power connections located at the rear. Furthermore the ATyS d H does not need any external bridging bars as the load side is connected within the product. This enables to save time during installation.

High performance switching

The ATyS d H offers high withstand short circuit current ratings of 143kA Icm (making) and 65kA for 0.1sec Icw (withstand). Further to its high short circuit withstand, the ATyS d H performance in terms of load switching capacity is AC33iB (6xIn cos Ø 0.5) without derating.

Safe on-load transfer: I-0-II

The ATyS d H includes two mechanically interlocked switches to ensure fast switching whilst providing a neutral (Off - 0) position. This ensures that the main and alternative power supplies do not overlap.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS d H
Product Name Remotely Operated Transfer Switching Equipment from 4000 to 6300 A
Style Enclosure Mounted
Switch Control Remote
Features Locking Switch
Current 4000 to 6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Manual Transfer Switching Equipment from 100 to 1200 A - SIRCOVER UL1008/98 - SOCOMEC
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details